Texas Instruments SN74LS165A Serial-out shift registers SN74LS165ADE4

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS165A Serial-out shift registers - SN74LS165ADE4 - Texas Instruments
Dallas, TX, United States
SN74LS165A Serial-out shift registers
SN74LS165ADE4
SN74LS165A Serial-out shift registers SN74LS165ADE4
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS165ADE4
Product Name SN74LS165A Serial-out shift registers
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRDR - 1131151-74AVCB164245GRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details