Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APW

Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165APW - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165APW
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APW
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
 - 6632717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6632717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1219235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-26544-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26544-5-ND
Shift Registers 296-26544-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165APW - 082365-SN74LV165APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165APW
082365-SN74LV165APW
Logic - Logic - Shift Registers - SN74LV165APW 082365-SN74LV165APW
Manufacturer: Texas Instruments Win Source Part Number: 082365-SN74LV165APW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082365-SN74LV165APW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165APW
Counter Shift Registers SN74LV165APW
Counter Shift Registers 8bit Prll Load Shift

Counter Shift Registers 8bit Prll Load Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165APW
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165APW
IC REGISTR PAR-LOAD 8BIT 16TSSOP

IC REGISTR PAR-LOAD 8BIT 16TSSOP

Supplier's Site
Shift Registers - SN74LV165APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165APW
Shift Registers SN74LV165APW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Parallel-Load 8Bit Shift Reg, Smd; Logic Family / Base Number Texas Instruments - 29AH7667 - Newark, An Avnet Company
Chicago, IL, United States
Parallel-Load 8Bit Shift Reg, Smd; Logic Family / Base Number Texas Instruments
29AH7667
Parallel-Load 8Bit Shift Reg, Smd; Logic Family / Base Number Texas Instruments 29AH7667
PARALLEL-LOAD 8BIT SHIFT REG, SMD; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

PARALLEL-LOAD 8BIT SHIFT REG, SMD; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165APW 6632717 296-26544-5-ND 082365-SN74LV165APW SN74LV165APW SN74LV165APW SN74LV165APW 29AH7667
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV165APW Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Parallel-Load 8Bit Shift Reg, Smd; Logic Family / Base Number Texas Instruments
Supply Voltage 2.5V; 3.3V; 5V; 2 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; SZIP; Other TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A LVCMOS
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74ALVC164245DLG4 - 1007667-74ALVC164245DLG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; Other; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details