Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWT

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165PWT - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165PWT
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWT
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-49892-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49892-2-ND
Shift Registers 296-49892-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165PWT - 1254548-SN74HC165PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165PWT
1254548-SN74HC165PWT
Logic - Logic - Shift Registers - SN74HC165PWT 1254548-SN74HC165PWT
Manufacturer: Texas Instruments Win Source Part Number: 1254548-SN74HC165PWT Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MM74HC165MTC_NL; MM74HC165MTCX_NL; MM74HC165MTC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254548-SN74HC165PWT
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MM74HC165MTC_NL; MM74HC165MTCX_NL; MM74HC165MTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - SN74HC165PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165PWT
Logic - Shift Registers SN74HC165PWT
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74HC165PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165PWT
Shift Registers SN74HC165PWT
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165PWT
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165PWT
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
LOGIC, SHIFT REG 8BIT, 16TSSOP, RL250 - 815-SN74HC165PWT - Utmel Electronic Limited
Hong Kong, China
LOGIC, SHIFT REG 8BIT, 16TSSOP, RL250
815-SN74HC165PWT
LOGIC, SHIFT REG 8BIT, 16TSSOP, RL250 815-SN74HC165PWT
LOGIC, SHIFT REG 8BIT, 16TSSOP, RL250

LOGIC, SHIFT REG 8BIT, 16TSSOP, RL250

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165PWT
Counter Shift Registers SN74HC165PWT
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165PWT 296-49892-2-ND 1254548-SN74HC165PWT SN74HC165PWT SN74HC165PWT SN74HC165PWT 815-SN74HC165PWT SN74HC165PWT
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC165PWT Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers LOGIC, SHIFT REG 8BIT, 16TSSOP, RL250 Counter Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 5V; 5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
Logic Family CMOS; HC CMOS; CMOS
Clock Frequency 28 MHz 29 MHz
Propagation Delay 38 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD54HC597F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details
3 suppliers
Specs
Package Type Other; CDIP,LCCC
Logic Family FCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shift Registers - 54179DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers