Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APWT

Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164APWT - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164APWT
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APWT
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-SN74LV164APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV164APWTCT-ND
Shift Registers 296-SN74LV164APWTCT-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV164APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV164APWTTR-ND
Shift Registers 296-SN74LV164APWTTR-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164APWT - 795065-SN74LV164APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164APWT
795065-SN74LV164APWT
Logic - Logic - Shift Registers - SN74LV164APWT 795065-SN74LV164APWT
Manufacturer: Texas Instruments Win Source Part Number: 795065-SN74LV164APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): 74LV164PW,112; 74LV164PW,118; 74LV164PW-Q100J; SN74LV164ARGYR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795065-SN74LV164APWT
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): 74LV164PW,112; 74LV164PW,118; 74LV164PW-Q100J; SN74LV164ARGYR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164APWT
Counter Shift Registers SN74LV164APWT
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74LV164APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164APWT
Logic - Shift Registers SN74LV164APWT
IC REGISTER PAR-OUT 8BIT 14TSSOP

IC REGISTER PAR-OUT 8BIT 14TSSOP

Supplier's Site Datasheet
Shift Registers - SN74LV164APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164APWT
Shift Registers SN74LV164APWT
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164APWT
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164APWT
IC REGISTER PAR-OUT 8BIT 14TSSOP

IC REGISTER PAR-OUT 8BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164APWT 296-SN74LV164APWTCT-ND 795065-SN74LV164APWT SN74LV164APWT SN74LV164APWT SN74LV164APWT SN74LV164APWT
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV164APWT Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers