Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APW

Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV164A is an 8-bit parallel-out serial shift register designed for operation from 2 V to 5.5 V. It is available in a 14-pin TSSOP package with dimensions of 5.00 mm × 4.40 mm, and supports operation from -40 °C to 125 °C. The device features Ioff for live insertion and partial power-down support, latch-up performance exceeding 250 mA per JESD 17, and mixed-voltage interface capability. Output ground bounce is typically less than 0.8 V at 3.3 V and 25 °C, while output high undershoot exceeds 2.3 V under the same conditions.

Datasheet Summary
Powered by GS/AI

The SN74LV164A is an 8-bit parallel-out serial shift register designed for operation from 2 V to 5.5 V. It is available in a 14-pin TSSOP package with dimensions of 5.00 mm × 4.40 mm, and supports operation from -40 °C to 125 °C. The device features Ioff for live insertion and partial power-down support, latch-up performance exceeding 250 mA per JESD 17, and mixed-voltage interface capability. Output ground bounce is typically less than 0.8 V at 3.3 V and 25 °C, while output high undershoot exceeds 2.3 V under the same conditions.

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164APW - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164APW
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APW
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164APW - 814321-SN74LV164APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164APW
814321-SN74LV164APW
Logic - Logic - Shift Registers - SN74LV164APW 814321-SN74LV164APW
Manufacturer: Texas Instruments Win Source Part Number: 814321-SN74LV164APW Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Part Number Series: 74LV164

Manufacturer: Texas Instruments
Win Source Part Number: 814321-SN74LV164APW
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Part Number Series: 74LV164

Buy Now
 - 6632710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6632710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-34045-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-34045-5-ND
Shift Registers 296-34045-5-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164APW
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164APW
IC REGISTER PAR-OUT 8BIT 14TSSOP

IC REGISTER PAR-OUT 8BIT 14TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV164APW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164APW
Logic - Shift Registers SN74LV164APW
IC REGISTER PAR-OUT 8BIT 14TSSOP

IC REGISTER PAR-OUT 8BIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164APW
Counter Shift Registers SN74LV164APW
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Shift Registers - SN74LV164APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164APW
Shift Registers SN74LV164APW
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164APW 814321-SN74LV164APW 6632710 296-34045-5-ND SN74LV164APW SN74LV164APW SN74LV164APW SN74LV164APW
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74LV164APW Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SSOP TSSOP; SZIP; Other TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A LVCMOS
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 93L38PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
Shift Registers - 4731BDM - Quarktwin Technology Ltd.
View Details
2 suppliers