Texas Instruments SN74LS597 Serial-out shift registers with input latches SN74LS597D

Description
Serial-out shift registers with input latches 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers with input latches 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS597 Serial-out shift registers with input latches - SN74LS597D - Texas Instruments
Dallas, TX, United States
SN74LS597 Serial-out shift registers with input latches
SN74LS597D
SN74LS597 Serial-out shift registers with input latches SN74LS597D
Serial-out shift registers with input latches 16-SOIC 0 to 70

Serial-out shift registers with input latches 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - SN74LS597D-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS597D-ND
Shift Registers SN74LS597D-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74LS597D - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS597D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS597D
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS597D
IC SERIAL-OUT SHIFT-REG 16-SOIC

IC SERIAL-OUT SHIFT-REG 16-SOIC

Supplier's Site
Shift Registers - SN74LS597D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS597D
Shift Registers SN74LS597D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS597D SN74LS597D-ND SN74LS597D SN74LS597D SN74LS597D
Product Name SN74LS597 Serial-out shift registers with input latches Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers