Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2006PW SN74GTL2006PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254425-SN74GTL2006P W Packaging: Tube Mounting Style: SMD Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 13 Input Signal: GTL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74GTL2006 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254425-SN74GTL2006P W Packaging: Tube Mounting Style: SMD Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 13 Input Signal: GTL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74GTL2006 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2006PW - 1254425-SN74GTL2006PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2006PW
1254425-SN74GTL2006PW
Logic - Logic - Translators, Level Shifters - SN74GTL2006PW 1254425-SN74GTL2006PW
Manufacturer: Texas Instruments Win Source Part Number: 1254425-SN74GTL2006P W Packaging: Tube Mounting Style: SMD Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 13 Input Signal: GTL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74GTL2006 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1254425-SN74GTL2006PW
Packaging: Tube
Mounting Style: SMD
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 13
Input Signal: GTL
Output Signal: LVTTL
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74GTL2006
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254425-SN74GTL2006PW
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2006PW
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS395LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 5495A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
3 suppliers
Shift Registers - 74LV164DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers