Texas Instruments SN74LS594 Serial-in shift registers with output latches SN74LS594N

Description
Serial-in shift registers with output latches 16-PDIP 0 to 70
Request a Quote
Description
Serial-in shift registers with output latches 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-bit shift registers with output latches in a 16-pin PDIP package, operating from 0 to 70°C, with tube packaging and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

8-bit shift registers with output latches in a 16-pin PDIP package, operating from 0 to 70°C, with tube packaging and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN74LS594 Serial-in shift registers with output latches - SN74LS594N - Texas Instruments
Dallas, TX, United States
SN74LS594 Serial-in shift registers with output latches
SN74LS594N
SN74LS594 Serial-in shift registers with output latches SN74LS594N
Serial-in shift registers with output latches 16-PDIP 0 to 70

Serial-in shift registers with output latches 16-PDIP 0 to 70

Buy Now Datasheet
Shift Registers - 296-3720-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3720-5-ND
Shift Registers 296-3720-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS594N - 1100058-SN74LS594N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS594N
1100058-SN74LS594N
Logic - Logic - Shift Registers - SN74LS594N 1100058-SN74LS594N
Manufacturer: Texas Instruments Win Source Part Number: 1100058-SN74LS594N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100058-SN74LS594N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LS594N - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Supplier's Site Datasheet
Shift Registers - SN74LS594N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS594N
Shift Registers SN74LS594N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS594N
Counter Shift Registers SN74LS594N
Counter Shift Registers Serial-in shift Register

Counter Shift Registers Serial-in shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS594N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS594N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS594N
IC SERIAL-IN SHIFT-REG 16-DIP

IC SERIAL-IN SHIFT-REG 16-DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS594N 296-3720-5-ND 1100058-SN74LS594N SN74LS594N SN74LS594N SN74LS594N SN74LS594N
Product Name SN74LS594 Serial-in shift registers with output latches Shift Registers Logic - Logic - Shift Registers - SN74LS594N Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Package Type Other; PDIP,SO DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; PDIP; Other; PDIP16 DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DCKTG4 - 1007864-74AVCH1T45DCKTG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; SC-70-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS323DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers