Texas Instruments SN74LS673 Serial-in shift registers with output storage registers SN74LS673DW

Description
Serial-in shift registers with output storage registers 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers with output storage registers 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS673 Serial-in shift registers with output storage registers - SN74LS673DW - Texas Instruments
Dallas, TX, United States
SN74LS673 Serial-in shift registers with output storage registers
SN74LS673DW
SN74LS673 Serial-in shift registers with output storage registers SN74LS673DW
Serial-in shift registers with output storage registers 24-SOIC 0 to 70

Serial-in shift registers with output storage registers 24-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - 296-3736-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3736-5-ND
Shift Registers 296-3736-5-ND
IC SR TRI-STATE 16BIT 24-SOIC

IC SR TRI-STATE 16BIT 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS673DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS673DW
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS673DW
IC SERIAL-IN SHIFT-REG 24-SOIC

IC SERIAL-IN SHIFT-REG 24-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS673DW
Counter Shift Registers SN74LS673DW
Counter Shift Registers Serial-in shift Register

Counter Shift Registers Serial-in shift Register

Buy Now Datasheet
Shift Registers - SN74LS673DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS673DW
Shift Registers SN74LS673DW
Shift Shift Register 1 Element 16 Bit 24-SOIC

Shift Shift Register 1 Element 16 Bit 24-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS673DW 296-3736-5-ND SN74LS673DW SN74LS673DW SN74LS673DW
Product Name SN74LS673 Serial-in shift registers with output storage registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
4 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
11 suppliers
Shift Registers - 9328FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers