Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74FB2033ARCG3

Description
Win Source Part Number: 1256243-SN74FB2033AR CG3 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 96 Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75V ~ 5.25V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74FB2033ARCG3 -TI,TEXTISSN74FB2033 ARCG3 Base Product Number: SN74FB2 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256243-SN74FB2033AR CG3 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 96 Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75V ~ 5.25V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74FB2033ARCG3 -TI,TEXTISSN74FB2033 ARCG3 Base Product Number: SN74FB2 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256243-SN74FB2033ARCG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256243-SN74FB2033ARCG3
Integrated Circuits (ICs) - Logic - Specialty Logic 1256243-SN74FB2033ARCG3
Win Source Part Number: 1256243-SN74FB2033AR CG3 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 96 Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75V ~ 5.25V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74FB2033ARCG3 -TI,TEXTISSN74FB2033 ARCG3 Base Product Number: SN74FB2 Product Status: Obsolete

Win Source Part Number: 1256243-SN74FB2033ARCG3
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74FB
Standard Package: 96
Mounting: SMD (SMT)
Logic Type: TTL/BTL Registered Transceiver
Number of Bits: 8
Supply Voltage: 4.75V ~ 5.25V
Package / Case: 52-QFP
Supplier Device Package: 52-QFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74FB2033ARCG3-TI,TEXTISSN74FB2033ARCG3
Base Product Number: SN74FB2
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256243-SN74FB2033ARCG3
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 1727-2015-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101QEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details
 - 54194/BEA - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type DIP; Other; CDIP
View Details
4 suppliers