Manufacturer: Texas Instruments
Win Source Part Number: 1254135-SN74AVCA406E
Series: 74AVCA
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SIM Card Interface
Package: 24-VFBGA
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Family Name: SN74AVCA406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-BGA MICROSTAR JUNIOR (3x3)
Alternative Parts (Cross-Reference): SN74AVCA406EGQSR;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1254135-SN74AVCA406EZQSR |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74AVCA406EZQSR |
| Output Characteristics | Tri-State, Non-Inverted |