Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCA406GQCR SN74AVCA406GQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254136-SN74AVCA406G QCR Series: 74AVCA Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SIM Card Interface Package: 48-VFBGA Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Part Status: Obsolete(EOL) Family Name: SN74AVCA406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): SN74AVCA406GQC; SN74AVCA406ZQCR; Introduction Date: October 01, 2004 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254136-SN74AVCA406G QCR Series: 74AVCA Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SIM Card Interface Package: 48-VFBGA Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Part Status: Obsolete(EOL) Family Name: SN74AVCA406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): SN74AVCA406GQC; SN74AVCA406ZQCR; Introduction Date: October 01, 2004 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCA406GQCR - 1254136-SN74AVCA406GQCR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCA406GQCR
1254136-SN74AVCA406GQCR
Logic - Logic - Translators, Level Shifters - SN74AVCA406GQCR 1254136-SN74AVCA406GQCR
Manufacturer: Texas Instruments Win Source Part Number: 1254136-SN74AVCA406G QCR Series: 74AVCA Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SIM Card Interface Package: 48-VFBGA Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Part Status: Obsolete(EOL) Family Name: SN74AVCA406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): SN74AVCA406GQC; SN74AVCA406ZQCR; Introduction Date: October 01, 2004 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254136-SN74AVCA406GQCR
Series: 74AVCA
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SIM Card Interface
Package: 48-VFBGA
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4V ~ 3.6V
Voltage - VCCB: 1.4V ~ 3.6V
Part Status: Obsolete(EOL)
Family Name: SN74AVCA406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4)
Alternative Parts (Cross-Reference): SN74AVCA406GQC; SN74AVCA406ZQCR;
Introduction Date: October 01, 2004
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254136-SN74AVCA406GQCR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCA406GQCR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BQ-Q100,11 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers