Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164PWR

Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164PWR - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164PWR
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164PWR
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-14020-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14020-1-ND
Shift Registers 296-14020-1-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 296-14020-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14020-6-ND
Shift Registers 296-14020-6-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 296-14020-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14020-2-ND
Shift Registers 296-14020-2-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164PWR - 006845-SN74HC164PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164PWR
006845-SN74HC164PWR
Logic - Logic - Shift Registers - SN74HC164PWR 006845-SN74HC164PWR
Manufacturer: Texas Instruments Win Source Part Number: 006845-SN74HC164PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC164 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC164PW-Q100J; NLV74HC164ADTR2G; 74HC164T14-13; MC74HC164ADTEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006845-SN74HC164PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC164
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC164PW-Q100J; NLV74HC164ADTR2G; 74HC164T14-13; MC74HC164ADTEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC164PWR
Logic ICs >> Shifting Register SN74HC164PWR
8 2V~6V 1 Serialtoparallel TSSOP-14 Shifting Register ROHS

8 2V~6V 1 Serialtoparallel TSSOP-14 Shifting Register ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164PWR
Counter Shift Registers SN74HC164PWR
Counter Shift Registers 8-Bit Parallel-Load

Counter Shift Registers 8-Bit Parallel-Load

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164PWR
IC SHFT REG SERIAL 8BIT 14-TSSOP

IC SHFT REG SERIAL 8BIT 14-TSSOP

Supplier's Site
Logic - Shift Registers - SN74HC164PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164PWR
Logic - Shift Registers SN74HC164PWR
IC SHFT REG SERIAL 8BIT 14-TSSOP

IC SHFT REG SERIAL 8BIT 14-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74HC164PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164PWR
Shift Registers SN74HC164PWR
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164PWR 296-14020-1-ND 006845-SN74HC164PWR SN74HC164PWR SN74HC164PWR SN74HC164PWR SN74HC164PWR SN74HC164PWR
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC164PWR Logic ICs >> Shifting Register Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V~6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SSOP; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194E - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
10 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers