Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SO
IC 8-BIT SHFT REG W/OUT 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC 8-BIT SHFT REG W/OUT 16SO
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV594ANSR | SN74LV594ANSR-ND | SN74LV594ANSR | SN74LV594ANSR | SN74LV594ANSR |
| Product Name | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Shift Direction | Right | ||||
| Package Type | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Logic Family | CMOS |