Serial-out shift registers 16-SOIC 0 to 70
Shift Shift Register 1 Element 8 Bit 16-SOIC
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.
Shift Shift Register 1 Element 8 Bit 16-SOIC
SERIAL-OUT SHIFT REGISTERS, 74LC165; Logic Family / Base Number:74LS165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Counter Shift Registers Serial-out shift Registers
IC SHFT REG PAR-LD 8BIT 16-SOIC
IC SHFT REG PAR-LD 8BIT 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS165AD | 296-33967-5-ND | SN74LS165AD | 6632442 | SN74LS165AD | 28AH5080 | SN74LS165AD | SN74LS165AD | SN74LS165AD |
| Product Name | SN74LS165A Serial-out shift registers | Shift Registers | Shift Registers | Serial-Out Shift Registers, 74Lc165; Logic Family / Base Number Texas Instruments | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | ||
| Supply Voltage | 5V; 4.75 | 4.75V ~ 5.25V | 5V | 4.75V ~ 5.25V | |||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC16 | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Logic Family | TTL; LS | TTL | TTL | ||||||
| Clock Frequency | 35 MHz | ||||||||
| Propagation Delay | 25 ns |