Texas Instruments High-Performance Analog Shift Registers SN74HC166NS

Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote
Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC166NS is an 8-bit parallel-load shift register designed for applications requiring data storage and transfer. It operates within a voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80OºA. The device supports both parallel and serial data input, allowing for flexible data handling. It can drive up to 10 LSTTL loads and provides a typical propagation delay of 13ns. The shift register includes a synchronous load capability, direct overriding clear, and a shift/load input for enabling shifting or loading operations. The SN74HC166NS is available in a 16-pin SOIC package, making it suitable for surface mount applications. Its operating temperature range is from -40°C to 85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The SN74HC166NS is an 8-bit parallel-load shift register designed for applications requiring data storage and transfer. It operates within a voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80OºA. The device supports both parallel and serial data input, allowing for flexible data handling. It can drive up to 10 LSTTL loads and provides a typical propagation delay of 13ns. The shift register includes a synchronous load capability, direct overriding clear, and a shift/load input for enabling shifting or loading operations. The SN74HC166NS is available in a 16-pin SOIC package, making it suitable for surface mount applications. Its operating temperature range is from -40°C to 85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-53315-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-53315-ND
Shift Registers 296-53315-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257083-SN74HC166NS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257083-SN74HC166NS
Integrated Circuits (ICs) - Logic - Shift Registers 1257083-SN74HC166NS
Win Source Part Number: 1257083-SN74HC166NS Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC166NS,29 6-53315,2156-SN74HC1 66NS Base Product Number: 74HC166

Win Source Part Number: 1257083-SN74HC166NS
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC166NS,296-53315,2156-SN74HC166NS
Base Product Number: 74HC166

Buy Now Datasheet
 - SN74HC166NS - Rochester Electronics
Newburyport, MA, United States
SN74HC166 8-Bit Parallel-Load Shift Registers

SN74HC166 8-Bit Parallel-Load Shift Registers

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166NS
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166NS
LOGIC GATES AND INVERTERS

LOGIC GATES AND INVERTERS

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166NS
Counter Shift Registers SN74HC166NS
Counter Shift Registers Parallel-Out Serial Shift Reg

Counter Shift Registers Parallel-Out Serial Shift Reg

Buy Now Datasheet
Shift Registers - SN74HC166NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166NS
Shift Registers SN74HC166NS
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - SN74HC166NS - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166NS
Logic - Shift Registers SN74HC166NS
LOGIC GATES AND INVERTERS

LOGIC GATES AND INVERTERS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-53315-ND 1257083-SN74HC166NS SN74HC166NS SN74HC166NS SN74HC166NS SN74HC166NS SN74HC166NS
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOP; Other; SOP16 SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166PW-Q100J - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
8 suppliers