Texas Instruments SN74LS194A Bidirectional universal shift registers SN74LS194ANE4

Description
Bidirectional universal shift registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Bidirectional universal shift registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS194A Bidirectional universal shift registers - SN74LS194ANE4 - Texas Instruments
Dallas, TX, United States
SN74LS194A Bidirectional universal shift registers
SN74LS194ANE4
SN74LS194A Bidirectional universal shift registers SN74LS194ANE4
Bidirectional universal shift registers 16-PDIP 0 to 70

Bidirectional universal shift registers 16-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS194ANE4
Product Name SN74LS194A Bidirectional universal shift registers
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SOIC
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Shift Registers - 4731BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.2V; 4.5V ~ 12.5V
Output Characteristics Non-Inverted
View Details
2 suppliers