Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AXC4T774PWR SN74AXC4T774PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851080-SN74AXC4T774P WR Series: 74AXC Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AXC4T774 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AXC4T774PWRD KR, 296-SN74AXC4T774PWRC T, 296-SN74AXC4T774PWRT R
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851080-SN74AXC4T774P WR Series: 74AXC Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AXC4T774 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AXC4T774PWRD KR, 296-SN74AXC4T774PWRC T, 296-SN74AXC4T774PWRT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AXC4T774PWR - 851080-SN74AXC4T774PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AXC4T774PWR
851080-SN74AXC4T774PWR
Logic - Logic - Translators, Level Shifters - SN74AXC4T774PWR 851080-SN74AXC4T774PWR
Manufacturer: Texas Instruments Win Source Part Number: 851080-SN74AXC4T774P WR Series: 74AXC Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AXC4T774 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AXC4T774PWRD KR, 296-SN74AXC4T774PWRC T, 296-SN74AXC4T774PWRT R

Manufacturer: Texas Instruments
Win Source Part Number: 851080-SN74AXC4T774PWR
Series: 74AXC
Features: Translator 1 Circuit Channel
Package: Reel - TR
Family Name: 74AXC4T774
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74AXC4T774PWRDKR, 296-SN74AXC4T774PWRCT, 296-SN74AXC4T774PWRTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 851080-SN74AXC4T774PWR
Product Name Logic - Logic - Translators, Level Shifters - SN74AXC4T774PWR
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74AHC164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP
View Details
4 suppliers