Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCH2T45DCUR SN74AVCH2T45DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029955-SN74AVCH2T45D CUR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVCH2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74AVCH2T45DC; 74AVC2T45DC-Q100H; 74AVC2T45DC-Q100; 74AVCH2T45DC,125; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029955-SN74AVCH2T45D CUR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVCH2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74AVCH2T45DC; 74AVC2T45DC-Q100H; 74AVC2T45DC-Q100; 74AVCH2T45DC,125; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCH2T45DCUR - 029955-SN74AVCH2T45DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCH2T45DCUR
029955-SN74AVCH2T45DCUR
Logic - Logic - Translators, Level Shifters - SN74AVCH2T45DCUR 029955-SN74AVCH2T45DCUR
Manufacturer: Texas Instruments Win Source Part Number: 029955-SN74AVCH2T45D CUR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVCH2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74AVCH2T45DC; 74AVC2T45DC-Q100H; 74AVC2T45DC-Q100; 74AVCH2T45DC,125; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029955-SN74AVCH2T45DCUR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Family Name: SN74AVCH2T45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Alternative Parts (Cross-Reference): 74AVCH2T45DC; 74AVC2T45DC-Q100H; 74AVC2T45DC-Q100; 74AVCH2T45DC,125;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 029955-SN74AVCH2T45DCUR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCH2T45DCUR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194/BEA - Rochester Electronics
Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type DIP; Other; CDIP
View Details
4 suppliers
8-bit shift register with output register - 74AHC594PW-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74195DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers