Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DWRE4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DWRE4 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DWRE4
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DWRE4
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257089-SN74HC595DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257089-SN74HC595DWRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257089-SN74HC595DWRE4
Win Source Part Number: 1257089-SN74HC595DWR E4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC595

Win Source Part Number: 1257089-SN74HC595DWRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC595

Buy Now Datasheet
Shift Registers - SN74HC595DWRE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC595DWRE4-ND
Shift Registers SN74HC595DWRE4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC595DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DWRE4
Logic - Shift Registers SN74HC595DWRE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74HC595DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DWRE4
Shift Registers SN74HC595DWRE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595DWRE4
Counter Shift Registers SN74HC595DWRE4
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DWRE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DWRE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DWRE4 1257089-SN74HC595DWRE4 SN74HC595DWRE4-ND SN74HC595DWRE4 SN74HC595DWRE4 SN74HC595DWRE4 SN74HC595DWRE4
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4006BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP
View Details
4 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers