8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 795020-SN74HC594DT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC594
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74HC594N; SN74HC594DBR; SN74HC594DB; SN74HC594DR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 8-Bit Shift Register w/Output Registers
IC SHIFT REGISTER 8BIT 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC594DT | 795020-SN74HC594DT | 296-31820-2-ND | SN74HC594DT | SN74HC594DT | SN74HC594DT | SN74HC594DT |
| Product Name | SN74HC594 8-Bit Shift Registers With Output Registers | Logic - Logic - Shift Registers - SN74HC594DT | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SOIC | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; HC | ||||||
| Clock Frequency | 28 MHz | ||||||
| Propagation Delay | 31 ns |