Universal shift / storage registers 20-PDIP 0 to 70
Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 006748-SN74F299N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 20-PDIP
IC SHIFT/STORAGE REGISTER 20-DIP
IC SHIFT/STORAGE REGISTER 20-DIP
Counter Shift Registers Universal shift/ storage registers
Shift Shift Register 1 Element 8 Bit 20-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74F299N | SN74F299N | 006748-SN74F299N | 296-33908-5-ND | SN74F299N | SN74F299N | SN74F299N | SN74F299N |
| Product Name | SN74F299 Universal shift / storage registers | Logic - Logic - Shift Registers - SN74F299N | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | |
| Register Type | Universal | Parallel In / Parallel Out | Universal | Universal | Universal | |||
| Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | ||||
| Package Type | Other; PDIP,SO,SOIC | DIP; PDIP; Other; PDIP20 | DIP; PDIP; Other; 20-PDIP | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-DIP (0.300\", 7.62mm) | |||
| Logic Family | TTL; F | TTL |