The SN74HC595 is an 8-bit serial-in, parallel-out shift register with 3-state outputs, designed for applications such as LED displays and network switches. It is offered in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, with an operating temperature range of -40°C to 85°C. The device operates from 2 V to 6 V, provides ±6-mA output drive at 5 V, and has a maximum static power consumption of 80 μA. The outputs can drive up to 15 LSTTL loads, and the shift register features a direct clear input and cascading serial output. Separate clocks control the shift and storage registers, and outputs are enabled via a dedicated OE pin.
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Win Source Part Number: 1257088-SN74HC595DRE
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC595
IC SR TRI-STATE 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
Counter Shift Registers 8-Bit Shift Register
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC595DRE4 | 1257088-SN74HC595DRE4 | SN74HC595DRE4-ND | SN74HC595DRE4 | SN74HC595DRE4 | SN74HC595DRE4 |
| Product Name | SN74HC595 8-Bit Shift Registers With 3-State Output Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CMOS; HC | |||||
| Clock Frequency | 28 MHz |