8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC595DE4 | SN74HC595DE4-ND | SN74HC595DE4 | SN74HC595DE4 | SN74HC595DE4 | SN74HC595DE4 |
| Product Name | SN74HC595 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; HC | |||||
| Clock Frequency | 28 MHz |