Texas Instruments Electronic Wholesale - SN74LS165A SN74LS165A

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254884-SN74LS165A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254884-SN74LS165A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LS165A - 1254884-SN74LS165A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LS165A
1254884-SN74LS165A
Electronic Wholesale - SN74LS165A 1254884-SN74LS165A
Manufacturer: Texas Instruments Win Source Part Number: 1254884-SN74LS165A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1254884-SN74LS165A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254884-SN74LS165A
Product Name Electronic Wholesale - SN74LS165A
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597FPEL-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers