Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DWE4

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594DWE4 - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594DWE4
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DWE4
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - SN74HC594DWE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC594DWE4-ND
Shift Registers SN74HC594DWE4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257079-SN74HC594DWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257079-SN74HC594DWE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257079-SN74HC594DWE4
Win Source Part Number: 1257079-SN74HC594DWE 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC594

Win Source Part Number: 1257079-SN74HC594DWE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC594

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC594DWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC594DWE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC594DWE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74HC594DWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC594DWE4
Logic - Shift Registers SN74HC594DWE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC594DWE4
Counter Shift Registers SN74HC594DWE4
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Shift Registers - SN74HC594DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC594DWE4
Shift Registers SN74HC594DWE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC594DWE4 SN74HC594DWE4-ND 1257079-SN74HC594DWE4 SN74HC594DWE4 SN74HC594DWE4 SN74HC594DWE4 SN74HC594DWE4
Product Name SN74HC594 8-Bit Shift Registers With Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 - 1159255-CAVC16T245QDGVRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 100341J-QMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers