The SN74F299DWR is an 8-bit universal shift/storage register in a 20-pin SOIC package, operating from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. It features 3-state outputs, synchronous parallel loading, and direct overriding clear. The device supports shift left, shift right, hold, and load modes via two function-select inputs and two output-enable inputs. The package dimensions are 13.3 mm pitch, with a tape reel diameter of 330.0 mm and reel width of 24.4 mm for 2000-unit carriers.
Universal shift / storage registers 20-SOIC 0 to 70
Shift Shift Register 1 Element 8 Bit 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1254387-SN74F299DWR
Series: 74F
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74F299
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC74F299DWR2; MC74F299DW; MC74F299DW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC SHIFT/STORAGE REGISTER 20SOIC
Counter Shift Registers Universal shift/ storage registers
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC SHIFT/STORAGE REGISTER 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74F299DWR | 296-29003-2-ND | 1254387-SN74F299DWR | SN74F299DWR | SN74F299DWR | SN74F299DWR | SN74F299DWR |
| Product Name | SN74F299 Universal shift / storage registers | Shift Registers | Logic - Logic - Shift Registers - SN74F299DWR | Logic - Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | Universal | |||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |||
| Logic Family | TTL; F |