Texas Instruments SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWR

Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV594A 8-Bit Shift Registers With Output Registers - SN74LV594APWR - Texas Instruments
Dallas, TX, United States
SN74LV594A 8-Bit Shift Registers With Output Registers
SN74LV594APWR
SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWR
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-3842-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3842-6-ND
Shift Registers 296-3842-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-3842-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3842-2-ND
Shift Registers 296-3842-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-3842-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3842-1-ND
Shift Registers 296-3842-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - SN74LV594APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV594APWR
Shift Registers SN74LV594APWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments - 26AJ9621 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments
26AJ9621
Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments 26AJ9621
IC, 8BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74LV594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

IC, 8BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74LV594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV594APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV594APWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594APWR
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV594APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV594APWR
Logic - Shift Registers SN74LV594APWR
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site Datasheet
IC 8-BIT SHFT REG W/OUT 16-TSSOP - 815-SN74LV594APWR - Utmel Electronic Limited
Hong Kong, China
IC 8-BIT SHFT REG W/OUT 16-TSSOP
815-SN74LV594APWR
IC 8-BIT SHFT REG W/OUT 16-TSSOP 815-SN74LV594APWR
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV594APWR 296-3842-6-ND SN74LV594APWR 26AJ9621 SN74LV594APWR SN74LV594APWR 815-SN74LV594APWR
Product Name SN74LV594A 8-Bit Shift Registers With Output Registers Shift Registers Shift Registers Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers IC 8-BIT SHFT REG W/OUT 16-TSSOP
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2.5V
Package Type Other; SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
Logic Family CMOS; LV-A CMOS; CMOS
Clock Frequency 70 MHz 30 MHz
Propagation Delay 10.1 to 18.6 ns 9.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details