Texas Instruments SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWRG4

Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV594A 8-Bit Shift Registers With Output Registers - SN74LV594APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV594A 8-Bit Shift Registers With Output Registers
SN74LV594APWRG4
SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWRG4
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - SN74LV594APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV594APWRG4-ND
Shift Registers SN74LV594APWRG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV594APWRG4 - 1255343-SN74LV594APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV594APWRG4
1255343-SN74LV594APWRG4
Logic - Logic - Shift Registers - SN74LV594APWRG4 1255343-SN74LV594APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255343-SN74LV594APW RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 74LV594 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255343-SN74LV594APWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV594
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Logic - Shift Registers - SN74LV594APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV594APWRG4
Logic - Shift Registers SN74LV594APWRG4
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV594APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV594APWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594APWRG4
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site
Shift Registers - SN74LV594APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV594APWRG4
Shift Registers SN74LV594APWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV594APWRG4
Counter Shift Registers SN74LV594APWRG4
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV594APWRG4 SN74LV594APWRG4-ND 1255343-SN74LV594APWRG4 SN74LV594APWRG4 SN74LV594APWRG4 SN74LV594APWRG4 SN74LV594APWRG4
Product Name SN74LV594A 8-Bit Shift Registers With Output Registers Shift Registers Logic - Logic - Shift Registers - SN74LV594APWRG4 Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 10.1 to 18.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DWR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
10 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers