Texas Instruments SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers SN74HC165QDREP

Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers - SN74HC165QDREP - Texas Instruments
Dallas, TX, United States
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers
SN74HC165QDREP
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers SN74HC165QDREP
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257096-SN74HC165QDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257096-SN74HC165QDREP
Integrated Circuits (ICs) - Logic - Shift Registers 1257096-SN74HC165QDREP
Win Source Part Number: 1257096-SN74HC165QDR EP Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-22297-1,-296-22 297-1,296-22297-1R,2 96-22297-6R,-SN74HC1 65QDREPR,-V62/04689- 01XE,296-22297-2R,-2 96-22297-1R,V62/0468 9-01XE,296-22297-6,2 96-22297-1,296-22297 -2,-V62/04689-01XER Base Product Number: 74HC165 Product Status: Obsolete

Win Source Part Number: 1257096-SN74HC165QDREP
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22297-1,-296-22297-1,296-22297-1R,296-22297-6R,-SN74HC165QDREPR,-V62/04689-01XE,296-22297-2R,-296-22297-1R,V62/04689-01XE,296-22297-6,296-22297-1,296-22297-2,-V62/04689-01XER
Base Product Number: 74HC165
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - 296-22297-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-22297-2-ND
Shift Registers 296-22297-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165QDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165QDREP
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165QDREP
IC 8BIT SHIFT REGISTER 16-SOIC

IC 8BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74HC165QDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165QDREP
Logic - Shift Registers SN74HC165QDREP
IC 8BIT SHIFT REGISTER 16-SOIC

IC 8BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74HC165QDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165QDREP
Shift Registers SN74HC165QDREP
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165QDREP 1257096-SN74HC165QDREP 296-22297-2-ND SN74HC165QDREP SN74HC165QDREP SN74HC165QDREP
Product Name SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; SOIC,TSSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54S194DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shift Registers - 4731BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.2V; 4.5V ~ 12.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details