Bidirectional universal shift registers 16-SOIC 0 to 70
Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Counter Shift Registers Bi-dir universal Shift Register
IC BI-DIR UNIV SHIFT REG 16SOIC
IC BI-DIR UNIV SHIFT REG 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS194AD | SN74LS194AD | 296-33975-5-ND | SN74LS194AD | SN74LS194AD | SN74LS194AD | SN74LS194AD |
| Product Name | SN74LS194A Bidirectional universal shift registers | Shift Registers | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Universal | Parallel In / Parallel Out | Universal | Universal | Universal | ||
| Shift Direction | Bidirectional | Bidirectional | Bidirectional | ||||
| Supply Voltage | 5V; 4.75 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Logic Family | TTL; LS | TTL |