8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Shift Registers |
| Product Number | SN74HC165PWRE4 |
| Product Name | SN74HC165 8-Bit Parallel-Load Shift Registers |
| Supply Voltage | 2 |
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP |
| Logic Family | CMOS; HC |
| Clock Frequency | 28 MHz |