Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL16612DLRG4 SN74GTL16612DLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094942-SN74GTL16612 DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 95 MHz Polarity: Non-Inverting Number of Elements: 1 Weight: 694.790113 mg Number of Bits: 18 Direction: Bidirectional Number of Channels: 18 Number of Pins: 56 High Level Output Current: -32 mA Low Level Output Current: 64 mA Quiescent Current: 12 µA Propagation Delay: 6.3 ns Output Current: 64 mA Categories: Logic - Translators,Level Shifters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.15 V Turn-On Delay Time: 7.4 ns Logic Function: Transceiver, Translator Nominal Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094942-SN74GTL16612 DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 95 MHz Polarity: Non-Inverting Number of Elements: 1 Weight: 694.790113 mg Number of Bits: 18 Direction: Bidirectional Number of Channels: 18 Number of Pins: 56 High Level Output Current: -32 mA Low Level Output Current: 64 mA Quiescent Current: 12 µA Propagation Delay: 6.3 ns Output Current: 64 mA Categories: Logic - Translators,Level Shifters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.15 V Turn-On Delay Time: 7.4 ns Logic Function: Transceiver, Translator Nominal Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL16612DLRG4 - 1094942-SN74GTL16612DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL16612DLRG4
1094942-SN74GTL16612DLRG4
Logic - Logic - Translators, Level Shifters - SN74GTL16612DLRG4 1094942-SN74GTL16612DLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094942-SN74GTL16612 DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 95 MHz Polarity: Non-Inverting Number of Elements: 1 Weight: 694.790113 mg Number of Bits: 18 Direction: Bidirectional Number of Channels: 18 Number of Pins: 56 High Level Output Current: -32 mA Low Level Output Current: 64 mA Quiescent Current: 12 µA Propagation Delay: 6.3 ns Output Current: 64 mA Categories: Logic - Translators,Level Shifters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.15 V Turn-On Delay Time: 7.4 ns Logic Function: Transceiver, Translator Nominal Supply Current: 120 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094942-SN74GTL16612DLRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 95 MHz
Polarity: Non-Inverting
Number of Elements: 1
Weight: 694.790113 mg
Number of Bits: 18
Direction: Bidirectional
Number of Channels: 18
Number of Pins: 56
High Level Output Current: -32 mA
Low Level Output Current: 64 mA
Quiescent Current: 12 µA
Propagation Delay: 6.3 ns
Output Current: 64 mA
Categories: Logic - Translators,Level Shifters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.15 V
Turn-On Delay Time: 7.4 ns
Logic Function: Transceiver, Translator
Nominal Supply Current: 120 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1094942-SN74GTL16612DLRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL16612DLRG4
Package Type SOP; SSOP; Other; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC8T245BQ,118 - 765263-74AVC8T245BQ,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers