8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC REGISTR PAR-LOAD 8BIT 16TSSOP
Counter Shift Registers 8-Bit Parallel-Load Shift Register
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV166APW | 296-34047-5-ND | SN74LV166APW | SN74LV166APW | SN74LV166APW |
| Product Name | SN74LV166A 8-Bit Parallel-Load Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,TVSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Logic Family | CMOS; LV-A | ||||
| Clock Frequency | 70 MHz | ||||
| Propagation Delay | 13.5 to 26 ns |