Serial-in shift registers with output registers in a 16-pin SOIC package, operating from 0 to 70°C, with a tape and reel packaging option of 2500 units per reel and a reflow profile rated for Level-1-260C-UNLIM.
Serial-in shift registers with output registers 16-SOIC 0 to 70
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1100059-SN74LS595DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers Serial-in shift Register
IC 8BIT SHFT REG OUT LTCH 16SOIC
IC 8BIT SHFT REG OUT LTCH 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS595DR | 296-SN74LS595DRTR-ND | 1100059-SN74LS595DR | SN74LS595DR | SN74LS595DR | SN74LS595DR | SN74LS595DR |
| Product Name | SN74LS595 Serial-in shift registers with output registers | Shift Registers | Logic - Logic - Shift Registers - SN74LS595DR | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Logic Family | TTL; LS | ||||||
| Clock Frequency | 35 MHz |