Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DE4

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165DE4 - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165DE4
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DE4
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - SN74HC165DE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC165DE4-ND
Shift Registers SN74HC165DE4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257081-SN74HC165DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257081-SN74HC165DE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257081-SN74HC165DE4
Win Source Part Number: 1257081-SN74HC165DE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC165

Win Source Part Number: 1257081-SN74HC165DE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC165

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165DE4
Counter Shift Registers SN74HC165DE4
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165DE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165DE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - SN74HC165DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165DE4
Shift Registers SN74HC165DE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74HC165DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165DE4
Logic - Shift Registers SN74HC165DE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165DE4 SN74HC165DE4-ND 1257081-SN74HC165DE4 SN74HC165DE4 SN74HC165DE4 SN74HC165DE4 SN74HC165DE4
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HCT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - 5962-8995301EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers