Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DWRG4

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594DWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594DWRG4
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DWRG4
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257095-SN74HC594DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257095-SN74HC594DWRG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257095-SN74HC594DWRG4
Win Source Part Number: 1257095-SN74HC594DWR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC594

Win Source Part Number: 1257095-SN74HC594DWRG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC594

Buy Now Datasheet
Shift Registers - SN74HC594DWRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC594DWRG4-ND
Shift Registers SN74HC594DWRG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC594DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC594DWRG4
Logic - Shift Registers SN74HC594DWRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC594DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC594DWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC594DWRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC594DWRG4
Counter Shift Registers SN74HC594DWRG4
Counter Shift Registers 8B Shift Register

Counter Shift Registers 8B Shift Register

Buy Now Datasheet
Shift Registers - SN74HC594DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC594DWRG4
Shift Registers SN74HC594DWRG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC594DWRG4 1257095-SN74HC594DWRG4 SN74HC594DWRG4-ND SN74HC594DWRG4 SN74HC594DWRG4 SN74HC594DWRG4 SN74HC594DWRG4
Product Name SN74HC594 8-Bit Shift Registers With Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54F323DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-86816012A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
3 suppliers