Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTLPH306PW SN74GTLPH306PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254442-SN74GTLPH306 PW Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74GTLPH306 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254442-SN74GTLPH306 PW Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74GTLPH306 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTLPH306PW - 1254442-SN74GTLPH306PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTLPH306PW
1254442-SN74GTLPH306PW
Logic - Logic - Translators, Level Shifters - SN74GTLPH306PW 1254442-SN74GTLPH306PW
Manufacturer: Texas Instruments Win Source Part Number: 1254442-SN74GTLPH306 PW Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74GTLPH306 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1254442-SN74GTLPH306PW
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: LVTTL
Output Signal: GTLP
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74GTLPH306
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254442-SN74GTLPH306PW
Product Name Logic - Logic - Translators, Level Shifters - SN74GTLPH306PW
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS594D-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details