Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVC2T45DCUR SN74AVC2T45DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029936-SN74AVC2T45DC UR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVC2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74AVCH2T45DC,125; 74AVCH2T45DC; 74AVC2T45GD; 74AVC2T45GD,125; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029936-SN74AVC2T45DC UR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVC2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74AVCH2T45DC,125; 74AVCH2T45DC; 74AVC2T45GD; 74AVC2T45GD,125; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVC2T45DCUR - 029936-SN74AVC2T45DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVC2T45DCUR
029936-SN74AVC2T45DCUR
Logic - Logic - Translators, Level Shifters - SN74AVC2T45DCUR 029936-SN74AVC2T45DCUR
Manufacturer: Texas Instruments Win Source Part Number: 029936-SN74AVC2T45DC UR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVC2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74AVCH2T45DC,125; 74AVCH2T45DC; 74AVC2T45GD; 74AVC2T45GD,125; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 029936-SN74AVC2T45DCUR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Family Name: SN74AVC2T45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Alternative Parts (Cross-Reference): 74AVCH2T45DC,125; 74AVCH2T45DC; 74AVC2T45GD; 74AVC2T45GD,125;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 029936-SN74AVC2T45DCUR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVC2T45DCUR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state - 74LVC574APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Package Type Other; SOT360-1 SOT360-1
View Details
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details