Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTLP21395DW SN74GTLP21395DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254431-SN74GTLP2139 5DW Series: 74GTLP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Family Name: SN74GTLP21395 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74GTLP21395GQNR; 74GTLP21395PWRG4; 74GTLP21395PWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254431-SN74GTLP2139 5DW Series: 74GTLP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Family Name: SN74GTLP21395 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74GTLP21395GQNR; 74GTLP21395PWRG4; 74GTLP21395PWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTLP21395DW - 1254431-SN74GTLP21395DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTLP21395DW
1254431-SN74GTLP21395DW
Logic - Logic - Translators, Level Shifters - SN74GTLP21395DW 1254431-SN74GTLP21395DW
Manufacturer: Texas Instruments Win Source Part Number: 1254431-SN74GTLP2139 5DW Series: 74GTLP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Family Name: SN74GTLP21395 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74GTLP21395GQNR; 74GTLP21395PWRG4; 74GTLP21395PWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254431-SN74GTLP21395DW
Series: 74GTLP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Family Name: SN74GTLP21395
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74GTLP21395GQNR; 74GTLP21395PWRG4; 74GTLP21395PWRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254431-SN74GTLP21395DW
Product Name Logic - Logic - Translators, Level Shifters - SN74GTLP21395DW
Output Characteristics Tri-State, Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHCT164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
 - CD74HC165M96S2357 - Rochester Electronics
Specs
Package Type SOIC; Other; SOIC16
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details