Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2107PW SN74GTL2107PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254428-SN74GTL2107P W Packaging: Tube Mounting Style: SMD Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74GTL2107 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254428-SN74GTL2107P W Packaging: Tube Mounting Style: SMD Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74GTL2107 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2107PW - 1254428-SN74GTL2107PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2107PW
1254428-SN74GTL2107PW
Logic - Logic - Translators, Level Shifters - SN74GTL2107PW 1254428-SN74GTL2107PW
Manufacturer: Texas Instruments Win Source Part Number: 1254428-SN74GTL2107P W Packaging: Tube Mounting Style: SMD Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74GTL2107 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1254428-SN74GTL2107PW
Packaging: Tube
Mounting Style: SMD
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 12
Input Signal: GTL, LVTTL
Output Signal: LVTTL, GTL
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74GTL2107
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254428-SN74GTL2107PW
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2107PW
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - NPIC6C595PW-Q100,1 - 1083376-NPIC6C595PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details