Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTLP1395DGVR SN74GTLP1395DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 112877-SN74GTLP1395D GVR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TVSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112877-SN74GTLP1395D GVR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TVSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTLP1395DGVR - 112877-SN74GTLP1395DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTLP1395DGVR
112877-SN74GTLP1395DGVR
Logic - Logic - Translators, Level Shifters - SN74GTLP1395DGVR 112877-SN74GTLP1395DGVR
Manufacturer: Texas Instruments Win Source Part Number: 112877-SN74GTLP1395D GVR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TVSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112877-SN74GTLP1395DGVR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 112877-SN74GTLP1395DGVR
Product Name Logic - Logic - Translators, Level Shifters - SN74GTLP1395DGVR
Output Characteristics Tri-State, Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670FP-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers