Texas Instruments Logic - Logic - Shift Registers - SN74HC595ADBRG4 SN74HC595ADBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099927-SN74HC595ADB RG4 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099927-SN74HC595ADB RG4 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74HC595ADBRG4 - 1099927-SN74HC595ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595ADBRG4
1099927-SN74HC595ADBRG4
Logic - Logic - Shift Registers - SN74HC595ADBRG4 1099927-SN74HC595ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099927-SN74HC595ADB RG4 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099927-SN74HC595ADBRG4
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1099927-SN74HC595ADBRG4
Product Name Logic - Logic - Shift Registers - SN74HC595ADBRG4
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOP; SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1082657-NPIC6C596ABQX - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
8 suppliers