Texas Instruments SN74LS299 Universal shift / storage registers SN74LS299DW

Description
Universal shift / storage registers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Universal shift / storage registers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS299 Universal shift / storage registers - SN74LS299DW - Texas Instruments
Dallas, TX, United States
SN74LS299 Universal shift / storage registers
SN74LS299DW
SN74LS299 Universal shift / storage registers SN74LS299DW
Universal shift / storage registers 20-SOIC 0 to 70

Universal shift / storage registers 20-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS299DW - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Shift Registers - 296-3691-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3691-5-ND
Shift Registers 296-3691-5-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - SN74LS299DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS299DW
Shift Registers SN74LS299DW
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS299DW
Counter Shift Registers SN74LS299DW
Counter Shift Registers Universal shift/ storage registers

Counter Shift Registers Universal shift/ storage registers

Buy Now Datasheet
Logic - Shift Registers - SN74LS299DW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS299DW
Logic - Shift Registers SN74LS299DW
IC UNIV SHIFT/STOR REG 20-SOIC

IC UNIV SHIFT/STOR REG 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS299DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS299DW
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS299DW
IC UNIV SHIFT/STOR REG 20-SOIC

IC UNIV SHIFT/STOR REG 20-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS299DW SN74LS299DW 296-3691-5-ND SN74LS299DW SN74LS299DW SN74LS299DW SN74LS299DW
Product Name SN74LS299 Universal shift / storage registers Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Parallel In / Parallel Out Universal Universal Universal
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC SOIC; Other; SOIC20 SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Logic Family TTL; LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L28PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Shift Registers - 9300FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers