Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DR

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166DR - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166DR
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DR
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Buy Now Datasheet
 - 6628130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6628130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - SN74HC166DR - 006849-SN74HC166DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC166DR
006849-SN74HC166DR
Logic - Logic - Shift Registers - SN74HC166DR 006849-SN74HC166DR
Manufacturer: Texas Instruments Win Source Part Number: 006849-SN74HC166DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006849-SN74HC166DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - 296-14839-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14839-6-ND
Shift Registers 296-14839-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-14839-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14839-1-ND
Shift Registers 296-14839-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-14839-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14839-2-ND
Shift Registers 296-14839-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74HC166DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166DR
Shift Registers SN74HC166DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74HC166DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC166DR
Shift Registers SN74HC166DR
IC 8BIT SERIAL SHIFT REG 16-SOIC

IC 8BIT SERIAL SHIFT REG 16-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC166DR
Logic ICs >> Shifting Register SN74HC166DR
8 2V~6V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS

8 2V~6V 1 ParallelorSerialtoSerial SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166DR
IC 8BIT SERIAL SHIFT REG 16-SOIC

IC 8BIT SERIAL SHIFT REG 16-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166DR
Counter Shift Registers SN74HC166DR
Counter Shift Registers 8bit Parl Load Shift

Counter Shift Registers 8bit Parl Load Shift

Buy Now Datasheet
Logic - Shift Registers - SN74HC166DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166DR
Logic - Shift Registers SN74HC166DR
IC 8BIT SERIAL SHIFT REG 16-SOIC

IC 8BIT SERIAL SHIFT REG 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166DR 6628130 006849-SN74HC166DR 296-14839-6-ND SN74HC166DR SN74HC166DR SN74HC166DR SN74HC166DR SN74HC166DR SN74HC166DR
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC166DR Shift Registers Shift Registers Shift Registers Logic ICs >> Shifting Register Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V~6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - CD4094BE-NG - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.8V; 3V ~ 18V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
 - 74LS395PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers
Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-86816012A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
3 suppliers