Texas Instruments SN74LS166A Serial-out shift registers SN74LS166AD

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166AD - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166AD
SN74LS166A Serial-out shift registers SN74LS166AD
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - 296-33968-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33968-5-ND
Shift Registers 296-33968-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 6632451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LS Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V

Supplier's Site
 - 6632451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LS Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS166AD
Counter Shift Registers SN74LS166AD
Counter Shift Registers Serial-out shift Registers

Counter Shift Registers Serial-out shift Registers

Buy Now Datasheet
Shift Registers - SN74LS166AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS166AD
Shift Registers SN74LS166AD
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS166AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS166AD
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS166AD
IC SHFT REG PAR-LD 8BIT 16-SOIC

IC SHFT REG PAR-LD 8BIT 16-SOIC

Supplier's Site
Ic, Shift Register, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments - 54AH1485 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments
54AH1485
Ic, Shift Register, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments 54AH1485
IC, SHIFT REGISTER, SMD, SOIC16, 5V; Logic Family / Base Number:74LS166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, SHIFT REGISTER, SMD, SOIC16, 5V; Logic Family / Base Number:74LS166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS166AD 296-33968-5-ND 6632451 SN74LS166AD SN74LS166AD SN74LS166AD 54AH1485
Product Name SN74LS166A Serial-out shift registers Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Ic, Shift Register, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 5V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 100336J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M96 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
10 suppliers
Shift Registers - 54LS395LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers