Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCH20T245VR SN74AVCH20T245VR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254138-SN74AVCH20T2 45VR Series: 74AVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 10 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: SN74AVCH20T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74AVC20T245DGV; 74AVC20T245DGV,112; 74AVC20T245DGV,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254138-SN74AVCH20T2 45VR Series: 74AVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 10 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: SN74AVCH20T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74AVC20T245DGV; 74AVC20T245DGV,112; 74AVC20T245DGV,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCH20T245VR - 1254138-SN74AVCH20T245VR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCH20T245VR
1254138-SN74AVCH20T245VR
Logic - Logic - Translators, Level Shifters - SN74AVCH20T245VR 1254138-SN74AVCH20T245VR
Manufacturer: Texas Instruments Win Source Part Number: 1254138-SN74AVCH20T2 45VR Series: 74AVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 10 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: SN74AVCH20T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74AVC20T245DGV; 74AVC20T245DGV,112; 74AVC20T245DGV,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254138-SN74AVCH20T245VR
Series: 74AVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 10
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Family Name: SN74AVCH20T245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74AVC20T245DGV; 74AVC20T245DGV,112; 74AVC20T245DGV,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254138-SN74AVCH20T245VR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCH20T245VR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4 - 1007666-74ALVC164245DGGTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 48-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit serial-in, parallel-out shift register - 74HC164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers