Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DTE4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-bit serial-in, parallel-out shift register with 3-state outputs, operating from 2 V to 6 V, available in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, with an operating temperature range of -40 °C to 85 °C and ±6-mA output drive at 5 V.

Datasheet Summary
Powered by GS/AI

8-bit serial-in, parallel-out shift register with 3-state outputs, operating from 2 V to 6 V, available in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, with an operating temperature range of -40 °C to 85 °C and ±6-mA output drive at 5 V.

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DTE4 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DTE4
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DTE4
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595DTE4 - 795021-SN74HC595DTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595DTE4
795021-SN74HC595DTE4
Logic - Logic - Shift Registers - SN74HC595DTE4 795021-SN74HC595DTE4
Manufacturer: Texas Instruments Win Source Part Number: 795021-SN74HC595DTE4 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795021-SN74HC595DTE4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number SN74HC595DTE4 795021-SN74HC595DTE4
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74HC595DTE4
Supply Voltage 2 2 V ~ 6 V
Output Characteristics 3-State Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4035BDC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Parallel Out
Output Characteristics Non-Inverted
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 4015BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details