Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DW

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594DW - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594DW
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DW
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Electronic Wholesale - SN74HC594DW - 1254686-SN74HC594DW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74HC594DW
1254686-SN74HC594DW
Electronic Wholesale - SN74HC594DW 1254686-SN74HC594DW
Manufacturer: Texas Instruments Win Source Part Number: 1254686-SN74HC594DW Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74HC594 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254686-SN74HC594DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC594
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Shift Registers - 296-8342-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8342-5-ND
Shift Registers 296-8342-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC594DW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC594DW
Logic - Shift Registers SN74HC594DW
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC594DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC594DW
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC594DW
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Shift Registers - SN74HC594DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC594DW
Shift Registers SN74HC594DW
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Register, 8Bit, 16W-Soic; Logic Family / Base Number Texas Instruments - 26AJ9422 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, 16W-Soic; Logic Family / Base Number Texas Instruments
26AJ9422
Shift Register, 8Bit, 16W-Soic; Logic Family / Base Number Texas Instruments 26AJ9422
SHIFT REGISTER, 8BIT, 16W-SOIC; Logic Family / Base Number:74HC594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, 16W-SOIC; Logic Family / Base Number:74HC594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC594DW - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC594DW
Shift Registers SN74HC594DW
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC594DW 1254686-SN74HC594DW 296-8342-5-ND SN74HC594DW SN74HC594DW SN74HC594DW 26AJ9422 SN74HC594DW
Product Name SN74HC594 8-Bit Shift Registers With Output Registers Electronic Wholesale - SN74HC594DW Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Register, 8Bit, 16W-Soic; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
3 suppliers
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details