Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
AUTOMOTIVE 8-BIT PARALLEL-LOAD S
AUTOMOTIVE 8-BIT PARALLEL-LOAD S
Shift Shift Register 1 Element 8 Bit 16-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-SN74HCS165QPWRQ1TR-ND | SN74HCS165QPWRQ1 | SN74HCS165QPWRQ1 | SN74HCS165QPWRQ1 |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull |